The J115F3 series is a general purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 35A at 240VAC resistive for N.C. contacts, with a maximum switching voltage of 277VAC and 110VDC. It features a 9VDC coil with 90Ω resistance, consuming 0.9W, with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC, operate time of 15ms, and release time of 10ms. The relay is sealed, has AgSnO₂ contacts, and meets F-class insulation with an operating temperature range of -55°C to +125°C. Dimensions are 32.4mm × 26.8mm × 28.1mm with a weight of 37g, and it is terminated with quick connect terminals. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |