The J115F3 series is a general-purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load, and operates with a 5VDC coil. It features a sealed design, .9W coil power, and AgSnO2 contact material. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C and meets F-class insulation standards. The relay has a contact resistance of less than 30 milliohms, a dielectric strength of 2500V rms between coil and contact, and offers shock resistance of 200m/s² for 11ms. Maximum switching voltage is 277VAC and 110VDC, with operate and release times of 15ms and 10ms, respectively. The mechanical life is 10M cycles, and electrical life under rated load is 100K cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |