The J115F3 series is a general purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 110VDC, featuring AgSnO₂ contacts and a .9W coil. It is sealed, has a 48VDC coil, and operates from -55°C to +125°C with F-class insulation. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Its dimensions are 32.4 × 26.8 × 28.1 mm with quick-connect terminals for both contacts and coil. The dielectric strength is 2500Vrms between coil and contacts and 1500Vrms between contacts. It meets UL and TÜV contact ratings for resistive switching applications.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH48VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |