The J115F3 relay series is a general-purpose relay with a 50A contact rating, available in SPST NO, SPST NC, or SPDT contact configurations. The J115F31CH220VACS6U variant features a SPDT contact arrangement (1C), a 220VAC coil, sealed construction, and AgSnO2In2O3 contact material. It measures 32.4 mm × 26.8 mm × 28.1 mm and weighs 37 g. The relay operates from -55°C to +125°C, supports switching up to 277VAC and 110VDC, and has a coil power of 2.7VA. It meets UL and TÜV contact ratings for resistive loads and withstands 200 m/s² shock and 1.5 mm vibration amplitude between 10 and 40 Hz. Maximum switching power is 1200W resistive or 12000VA, with an electrical life of 100,000 cycles at rated load and mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH220VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |