The J115F31CH220VACS6 is a general-purpose relay with a SPDT contact arrangement, rated for 50A at 277VAC resistive load, and a 220VAC coil. It features a sealed design, F-class insulation, and dimensions of 32.4 mm × 26.8 mm × 28.1 mm. The relay has a coil power consumption of 2.7VA, an operate time of 15ms, and a release time of 10ms. Contact material is AgSnO₂, with a maximum switching power of 12000VA and an electrical life of 100k cycles at rated load. It operates from -55°C to +125°C and withstands 200 m/s² shock and 1.50 mm vibration amplitude at 10-40 Hz. Terminals include quick-connect contacts and coil pins.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH220VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |