The J115F3 series is a general purpose relay with a SPDT contact arrangement (1C) and a 50A contact rating for resistive loads at 240VAC, certified to UL and TÜV standards. It operates with a 120VAC coil, consuming 2.7VA, and has a contact resistance of less than 30 milliohms, with AgSnO2 contact material. The relay is sealed, features F-class insulation, and supports an operating temperature range of -55°C to +125°C. It measures 32.4 × 26.8 × 28.1 mm and weighs 37 grams. Operational times are 15ms operate and 10ms release. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. Maximum switching voltage is 277VAC and 110VDC.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CH120VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |