The J115F3 is a general purpose relay with a SPDT contact arrangement (1C), sealed construction, and a 48VDC coil rated at 0.6W. It has a contact rating of 40A at 240VAC or 30A at 277VAC resistive, with maximum switching voltage of 277VAC and 110VDC, and maximum switching current of 40A. The contact material is AgSnO₂In₂O₃, with contact resistance under 30 milliohms initial. The relay measures 32.4 × 26.8 × 28.1 mm and weighs 37g. It is UL F class rated (E197852), certified by UL/CUL and TÜV, with an operating temperature range of -55°C to +125°C, insulation resistance of 1000MΩ min, dielectric strength of 2500Vrms coil to contact, and mechanical life of 10M cycles. Operate time is 4.8ms, release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 12mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C48VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |