CIT Relay & Switch General Purpose Relays J115F31C277VACSU

Description
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3 series is a general purpose relay with SPDT contact arrangement, rated for 40A switching current and 277VAC switching voltage. It features a sealed design, F-class coil insulation, and quick connect terminals. The relay operates with a 277VAC coil voltage, consuming 207VA, and has an operate time of 15ms and release time of 10ms. It meets UL, CUL, and TÜV certifications, with a contact resistance below 30 milliohms and AgSnO₂ contact material. The package measures 32.4 x 26.8 x 28.1 mm and weighs 37g, with an operating temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The J115F3 series is a general purpose relay with SPDT contact arrangement, rated for 40A switching current and 277VAC switching voltage. It features a sealed design, F-class coil insulation, and quick connect terminals. The relay operates with a 277VAC coil voltage, consuming 207VA, and has an operate time of 15ms and release time of 10ms. It meets UL, CUL, and TÜV certifications, with a contact resistance below 30 milliohms and AgSnO₂ contact material. The package measures 32.4 x 26.8 x 28.1 mm and weighs 37g, with an operating temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F31C277VACSU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31C277VACSU
General Purpose Relays 1204-J115F31C277VACSU
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F31C277VACSU
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2577357 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers