The J115F3 is a general purpose relay with a SPDT contact arrangement, sealed design, and quick connect terminals. It measures 32.4 x 26.8 x 28.1 mm and weighs 37 g. The relay is rated for 40 A switching current and 277 VAC switching voltage, with a coil voltage of 24 VDC and coil power of 0.9 W. Contact material is AgSnO₂In₂O₃. It meets UL F class E197852, UL/CUL, and TÜV certifications, with operating temperature range from -55°C to +125°C, and mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |