General Purpose Relay SPDT (1 Form C) 240VAC Coil Chassis Mount
Mounting Type: Through Hole, Coil Voltage: 2240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
RELAY GEN PURPOSE SPDT 40A 240V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2449-J115F31C240VACS-ND | 1204-J115F31C240VACS | J115F31C240VACS |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Socket or Plug-in Style | Bracket (Flange) Mount; Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |