The J115F3 is a general purpose relay with a SPDT contact arrangement, rated for 40A at 277VAC and 110VDC, and a maximum switching power of 9600VA. It has a 220VAC coil with a power consumption of 165VA, operate time of 66ms, and release time of 33ms. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and features quick connect terminals. It is sealed, rated for F-class insulation, and operates from -55°C to +125°C. Contact material is AgSnO₂In₂O₃, with an initial contact resistance under 30 milliohms. The relay meets UL, CUL, and TÜV certifications, with a dielectric strength of 2500V rms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 16mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |