The J115F31C12VDCS.6U is a general purpose relay with a SPDT contact arrangement, sealed construction, and a 12VDC coil rated at 0.6W. It measures 32.4 x 26.8 x 28.1 mm and weighs 37g. The contact rating is 40A at 240VAC or 14VDC, with a maximum switching voltage of 277VAC and 110VDC. It meets UL Class F and TÜV certifications, has an insulation resistance of 1000MΩ at 500VDC, and a dielectric strength of 2500V rms between coil and contact. The relay operates within a temperature range of -55°C to +125°C and has a mechanical life of 10M cycles. Contact material is AgSnO₂In₂O₃.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C12VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |