The J115F3 series is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching voltage of 277VAC and 110VDC, and a maximum switching power of 9600VA. It features a sealed design, AgSnO₂In₂O₃ contact material, and a coil power of 90.0VA when operated at 120VAC. The relay has a standard profile, quick connect terminals, and operates with a pick-up voltage of 90VAC and a release voltage of 36VAC. It measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and is UL F class and TÜV certified. Operating temperature ranges from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C120VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |