The J115F3 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 110VDC switching voltage. It has a sealed design, a .9W DC coil, and uses AgSnO₂In₂O₃ contact material. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C, has a mechanical life of 10 million cycles, and meets UL F class and TÜV certifications. The coil operates at 110VDC with a pick-up voltage of 82.5VDC and release voltage of 11VDC, an operate time of 15ms, and a release time of 10ms. Termination is via quick connect terminals.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 8mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |