The J115F3 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 110VDC switching voltage, featuring a .6W DC coil and sealed construction with AgSnO₂In₂O₃ contact material. It measures 32.4 x 26.8 x 28.1 mm and has a weight of 37g. The relay is UL F class rated with E197852, and is certified by UL/CUL and TÜV. It operates within a temperature range of -55°C to +125°C, with a coil pick-up voltage of 82.5 VDC and release voltage of 11 VDC. Operate and release times are 15 ms and 10 ms respectively. Insulation resistance is 1000 MΩ minimum at 500 VDC, and dielectric strength is 2500 Vrms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 5mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31C110VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |