The J115F3 is a general purpose relay with a SPST NO contact arrangement, rated for 40A at 277VAC resistive load and 277VAC switching voltage. It has a low-profile design, quick-connect terminals, and is process sealed. The coil operates at 277VAC with a power consumption of 207VA, a pick-up voltage of 207VAC, and a release voltage of 83.1VAC. The relay has an operate time of 15ms and a release time of 10ms. It is UL F class rated, certified by UL/CUL and TÜV, and operates within a temperature range of -55°C to +125°C. The contact material is AgSnO₂, and the relay weighs 37g with dimensions of 32.4mm x 26.8mm x 28.1mm.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 14mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AL277VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |