The J115F3 is a general purpose relay with a SPST NO (1A) contact arrangement, designed for switching applications with contact ratings up to 40A at 240VAC and 14VDC. It has a low-profile package measuring 32.4 x 26.8 x 28.1 mm and uses quick connect terminals. The relay is sealed (S suffix), features AgSnO2In2O3 contact material (U suffix), and operates on a 24VDC coil with a 0.6W power consumption. It is UL F class rated (E197852), certified by UL/CUL and TÜV, and supports an operating temperature range of -55°C to +125°C. Mechanical life is rated at 10 million cycles and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 25mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AL24VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |