The J115F3 series is a general-purpose relay with SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements, designed for high-load switching applications. The part J115F31AL12VACSU is a low-profile, sealed variant with a 12VAC coil, AgSnO₂In₂O₃ contact material, and quick-connect terminals. It measures 32.4×26.8×28.1 mm and weighs 37g. It is UL F-class rated with UL/CUL and TÜV certification, supports a maximum switching voltage of 277VAC and current of 40A, and has a contact resistance under 30 milliohms. Operating temperature ranges from -55°C to +125°C. Coil power is 2VA, with a pick-up voltage of 9VAC and release voltage of 3.6VAC. Mechanical life is rated at 10 million cycles, with 100,000 electrical cycles at rated load. Shock resistance is 200m/s⁻² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 444mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AL12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |