J115F31AH9VDCS6.9 is a general purpose relay with a SPST NO contact arrangement, rated for 50A at 240VAC resistive load and 35A at 240VAC resistive load for the normally closed configuration. It has a 9VDC coil with a coil resistance of 90 Ω, consuming 0.9W, and operates with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC. The relay features a sealed design, AgSnO₂ contact material, and operates with a 15ms actuate time and 10ms release time. The physical size is 32.4 mm x 26.8 mm x 28.1 mm with a weight of 37g. It meets dielectric strength ratings of 2500Vrms coil-to-contact and 1500Vrms contact-to-contact, supports an operating temperature range of -55°C to +125°C, and has a mechanical life of 10 million cycles and an electrical life of 100 thousand cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AH9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |