The J115F3 series is a general-purpose relay with a SPST normally open contact configuration, rated for 50A at 240VAC resistive load and 110VDC switching voltage. It features a 1.5W coil operating at 5VDC, with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It is sealed, with contacts made of AgSnO₂, and operates over a temperature range of -55°C to +125°C. The package measures 32.4 × 26.8 × 28.1 mm and weighs 37g, with quick-connect terminals for coil and contact connections.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AH5VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |