The J115F3 series is a general-purpose relay with a SPST NO contact arrangement rated for 50A at 240VAC resistive load, featuring a 48VDC coil with 0.9W power consumption and AgSnO₂In₂O₃ contacts. It is sealed, measures 32.4 x 26.8 x 28.1 mm, and weighs 37g. The relay supports an operating temperature range of -55°C to +125°C, meets F-class coil insulation, and has a dielectric strength of 2500V rms between coil and contacts. Contact resistance is under 30 milliohms, with a maximum switching voltage of 110VDC and 277VAC.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31AH48VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |