CIT Relay & Switch Power Relays, Over 2 Amps J115F31A48VDCS.9

Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F31A48VDCS.9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F31A48VDCS.9-ND
Power Relays, Over 2 Amps 2449-J115F31A48VDCS.9-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 1204-J115F31A48VDCS.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F31A48VDCS.9
General Purpose Relays 1204-J115F31A48VDCS.9
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 19mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 19mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F31A48VDCS.9
Relays - Power Relays, Over 2 Amps J115F31A48VDCS.9
RELAY GEN PURPOSE SPST 40A 48V

RELAY GEN PURPOSE SPST 40A 48V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J115F31A48VDCS.9-ND 1204-J115F31A48VDCS.9 J115F31A48VDCS.9
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Socket or Plug-in Style Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2433N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details