The J115F3 series is a general purpose relay with a SPST NO contact arrangement, designed for high-load switching applications. It features a 24VDC coil, sealed construction, and a .9W coil power rating with AgSnO₂In₂O₃ contact material. The relay has a physical size of 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates over a temperature range of -55°C to +125°C. It meets UL F-class and TüV certifications, with a contact rating of 40A at 240VAC and 30A at 277VAC resistive, and switching limits of 277VAC and 110VDC. The relay supports quick connect terminals and has a contact resistance under 30 milliohms, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |