The J115F3 is a general purpose relay with a SPST NO contact arrangement, designed for switching applications up to 40A at 277VAC and 110VDC. It features a 24VAC coil with 2VA coil power, sealed construction, and AgSnO₂In₂O₃ contact material. The relay measures 32.4 x 26.8 x 28.1 mm and uses quick connect terminals. It is UL F class rated, certified by UL/CUL and TÜV, with an operating temperature range of -55°C to +125°C. Mechanical life is rated at 10 million cycles and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 200mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |