The J115F3 is a general purpose relay with a SPST-NO contact arrangement (1A), featuring a 240VAC coil and sealed construction. It measures 32.4 x 26.8 x 28.1 mm and weighs 37g. The relay is UL F class rated (E197852) and certified by UL/CUL and TÜV. Contact ratings include 40A at 240VAC resistive and 30A at 277VAC general purpose, with a maximum switching power of 9600VA and 1120W. The coil operates at 180VAC minimum pickup and 72VAC release, with an operate time of 15ms and release time of 10ms. Contact material is AgSnO₂In₂O₃. Operating temperature ranges from -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Terminal style is quick connect, with dimensions of approximately 6.35 x 0.81mm for contacts and 4.75 x 0.50mm for coil terminals.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A240VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |