The J115F3 is a general purpose relay with a SPST NO contact arrangement, designed for switching loads up to 40A at 277VAC and 110VDC. It has a standard profile, quick connect terminals, and is process sealed. The relay is UL F class rated with UL/CUL and TÜV certification, and operates from -55°C to +125°C. Coil voltage for this variant is 220VAC, with a coil power of 165VA, operate time of 15ms, and release time of 66ms. Contact material is AgSnO₂In₂O₃. Dimensions are 50.0 x 26.8 x 28.1 mm, and weight is 37g.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 16mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |