The J115F3 is a general purpose relay with a SPST NO contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 12VDC coil with 0.6W power consumption, quick-connect terminals, and a sealed enclosure. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C, supports 10M mechanical cycles, and meets UL F class rating E197852 and TÜV certification. Contact material is AgSnO₂In₂O₃ with initial contact resistance under 30 milliohms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A12VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |