The J115F3 is a general purpose relay with a SPST-NO contact arrangement, designed for switching resistive and inductive loads. It features a quick-connect termination style, a sealed enclosure, and is rated for 40A at 277VAC and 110VDC. The relay operates on a 120VAC coil with a power consumption of 90.0 VA, has a pick-up voltage of 90 VAC, and a release voltage of 36 VAC. It meets UL and TÜV certifications, with an insulation class F (E197852). The device measures 32.4 x 26.8 x 28.1 mm and weighs 37g. Its operating temperature range is -55°C to +125°C, and it supports a maximum switching power of 9600VA. The contact material is AgSnO₂ with In₂O₃.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31A120VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |