The J115F2E is a general purpose relay with a 30A contact rating for normally open contacts and 20A for normally closed contacts, suitable for switching up to 277VAC and 110VDC. It features a SPDT contact arrangement, a 9VDC coil with 0.9W power consumption, and is sealed with B-class insulation. The relay measures 31.9 mm x 26.8 mm x 28.1 mm and weighs 37g. It operates from -55°C to +125°C, has a mechanical life of 10 million cycles, and withstands 200m/s shock and 10-40Hz vibration at 1.50mm double amplitude. Contact material is AgCdO.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |