The J115F2E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on its normally closed contact, using AgCdO contact material. It has a 9VDC coil with 0.6W power consumption, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. The relay operates in 15ms and releases in 10ms, with an operating temperature range of -55°C to +125°C for F class and -40°C to +85°C for B class. It is sealed, has a PCB termination style with quick-connect terminals, and measures 31.9 x 26.8 x 28.1 mm. The relay meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts, with an insulation resistance of 100MΩ minimum. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |