The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on its normally closed contact, with silver tin oxide or silver cadmium oxide contact materials. It features a 9VDC coil with 0.9W power consumption, a 6.75VDC minimum pick-up voltage, and a 0.9VDC release voltage. The device measures 31.9 x 26.8 x 28.1 mm and includes PC pin and quick connect terminals. It supports an operating temperature range of -55°C to +125°C (F Class) and has an insulation class of F. The relay is sealed, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Shock and vibration resistance are rated at 200 m/s² for 11 ms and 1.50 mm double amplitude from 10 to 40 Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DSX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |