The J115F2E series is a general-purpose relay with a 30A contact rating for SPST N.O. and 20A for SPST N.C., designed for high shock and vibration resistance. The J115F2E1CS9DSX.9BZ variant features a SPDT contact arrangement, 9VDC coil voltage, .9W coil power, B-class insulation, and AgSnO2 contacts. It measures 31.9 x 26.8 x 28.1 mm and weighs 37g. The relay supports an operating temperature range of -40°C to +85°C for B-class, with an insulation resistance of 100MΩ min at 500VDC and dielectric strength of 2500Vrms coil to contact. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |