The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgCdO contact material. It has a 9VDC coil with 0.6W power consumption, operates with a minimum pickup voltage of 6.75VDC and releases at 10% of rated voltage, and features a sealed design with F-class insulation. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and supports operating temperatures from -55°C to +125°C. It meets mechanical life of 10M cycles and electrical life of 100K cycles at rated load, with dielectric strength of 2500V rms between coil and contact and 1500V rms between contacts. Shock resistance is 200m/s² for 11ms and vibration resistance up to 1.50mm double amplitude at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |