The J115F2E series is a general purpose relay with a SPDT contact arrangement, 30A contact rating at 240VAC, and a 9VDC coil with 0.6W power consumption. It features a sealed design, B-class insulation, and AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C and meets mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. The relay has a dielectric strength of 2500V rms between coil and contact, and 1500V rms between contacts. Shock and vibration resistance are rated at 200m/s² and 1.50mm amplitude at 10-40Hz respectively.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS9DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |