The J115F2E series is a general purpose relay with a 30A contact rating for SPST NO and 20A for SPST NC, featuring a 1C contact arrangement for SPDT applications. It is available with a 5VDC coil rated at 0.9W, has a mechanical life of 10M cycles, and a 100K cycle electrical life at rated load. The relay measures 31.9 x 26.8 x 28.1 mm and uses AgSnO2 contact material. It supports a 277VAC switching voltage, 110VDC switching voltage, and meets a coil-to-contact dielectric strength of 2500V rms. The operating temperature range is -55°C to +125°C under F class insulation. The device is sealed with standard dielectric strength and PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS5DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |