The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It features a .6W DC coil, B-class insulation, and AgSnO2 contact material. The relay is sealed, weighs 37g, and measures 31.9 x 26.8 x 28.1 mm. It operates from -55°C to +125°C and withstands 200 m/s² shock and 1.50mm vibration at 10-40Hz. Electrical life is rated at 100k cycles under load, with mechanical life of 10M cycles. Terminal strength is 10N, and insulation resistance exceeds 100MΩ at 500VDC. Dielectric strength is 2500Vrms between coil and contacts and 1500Vrms between contacts. The relay has an operate time of 15ms and release time of 10ms at 48VDC coil voltage.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS48DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |