The J115F2E is a general purpose relay with a SPDT contact configuration, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, with AgSnO2 contact material. It features a 48VDC coil with 0.9W power consumption, operates within a temperature range of -55°C to +125°C (F Class), and has a mounting footprint of 31.9 x 26.8 x 28.1 mm. The relay is sealed, meets TÜV and UL contact ratings, and supports 200 m/s² shock and 10-40 Hz vibration resistance with a mechanical life of 10 million cycles. Contact resistance is less than 30 milliohms initially.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS48DSX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |