CIT Relay & Switch General Purpose Relays J115F2E1CS48DSX.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It features a 48VDC coil with 0.9W power consumption, F-class insulation, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C and meets a dielectric strength of 2500Vrms between coil and contacts. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load. Vibration resistance is specified at 1.50mm double amplitude from 10 to 40Hz, and shock resistance at 200m/s² for 11ms.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It features a 48VDC coil with 0.9W power consumption, F-class insulation, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C and meets a dielectric strength of 2500Vrms between coil and contacts. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load. Vibration resistance is specified at 1.50mm double amplitude from 10 to 40Hz, and shock resistance at 200m/s² for 11ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CS48DSX.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CS48DSX.9FC
General Purpose Relays 1204-J115F2E1CS48DSX.9FC
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CS48DSX.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.21 - Modular step relays 16A - 202190240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers
Safety Relays - 56.OA22.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details