The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching up to 30A at 240VAC or 14VDC on the normally open contact, and 20A at 240VAC or 110VDC on the normally closed contact. It features a 48VDC coil with 0.9W power consumption, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles. The relay is sealed, uses AgSnO2 contact material, and has a B-class insulation rating. Its dimensions are 31.9 × 26.8 × 28.1 mm, and it weighs 37 grams. Termination includes quick connect and PC pins.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS48DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |