The J115F2E is a general-purpose relay with a SPDT contact arrangement (1C), designed for switching loads up to 30A at 240VAC or 14VDC. It features a 24VDC coil with 0.9W power consumption, sealed construction, and F-class insulation. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 37g. It offers high shock resistance at 200m/s² for 11ms and vibration resistance up to 1.50mm amplitude at 10-40Hz. Contact material is AgSnO₂, with an initial contact resistance below 30 milliohms. Operating temperature ranges from -55°C to +125°C for F-class, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Dielectric strength is 2500Vrms coil-to-contact and 1500Vrms contact-to-contact. Termination includes PC pins and quick-connect terminals.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |