The J115F2E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on its normally closed contact, using AgCdO contact material. It features a 24VDC coil with 0.9W power consumption, a compact size of 31.9 x 26.8 x 28.1 mm, and a standard profile with sealed construction. The relay operates from -55°C to +125°C, has a coil pick-up voltage of 18VDC, and a release voltage of 2.4VDC, with operate and release times of 15ms and 10ms, respectively. Insulation is rated for B Class, and it meets mechanical and electrical life ratings of 10M and 100K cycles, respectively.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |