The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A switching at 240VAC and 14VDC, and 20A for the normally closed contact. It features a 0.6W DC coil, F-class insulation, and is available with AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and employs a sealed design with PC pin and quick connect terminals. It withstands 200 m/s² shock and 1.50 mm double amplitude vibration at 10-40 Hz. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Operating temperature range is -55°C to +125°C for F-class, with storage up to +155°C.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DXX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |