The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It has a standard profile, sealed construction, and a 24VDC coil with 0.6W power consumption and F-class insulation. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and operates across a temperature range of -55°C to +125°C. Contact material is AgCdO, with initial contact resistance under 30 milliohms. It supports 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 2500V rms between coil and contact. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |