The J115F2E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 contact material. It has a 24VDC coil with 0.9W power consumption, operates with a pick-up voltage of 18VDC and release voltage of 2.4VDC, and has an operate time of 15ms and release time of 10ms. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and is process sealed with B class insulation. It supports an operating temperature range of -40°C to +85°C and meets a dielectric strength of 2500V rms between coil and contact. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |