The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for switching loads up to 30A at 240VAC and 110VDC. It features a 24VDC coil with a power consumption of 0.6W, F-class insulation, and AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and uses PC pin and quick connect terminals. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The relay is sealed, operates from -55°C to +125°C, and meets shock and vibration resistance standards of 200 m/s² for 11 ms and 1.50 mm amplitude at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS24DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |