The J115F2E1CS12DSX.6BZ is a general-purpose relay with a SPDT contact arrangement, a 12VDC coil, and a 0.6W coil power rating. It has a sealed construction and B-class insulation. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It supports a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, with AgSnO2 contact material. It operates from -55°C to +125°C and withstands 200m/s² shock and 1.50mm double amplitude vibration from 10 to 40Hz. The contact resistance is less than 30 milliohms initial, and it has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS12DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |