The J115F2E series is a general-purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC and 110VDC. It features a 12VDC coil with 0.6W power consumption, B-class insulation, and an AgCdO contact material. The relay measures 31.9 x 26.8 x 28.1 mm and is sealed. It operates from -40°C to +85°C, withstands 200 m/s² shock, and 1.5 mm vibration at 10-40 Hz. Electrical life is rated at 100,000 cycles under load, with 10 million mechanical cycles. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS12DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |