The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high-current switching applications. It has a compact package measuring 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay features a .6W DC coil with a rated voltage of 110VDC, a contact rating of 30A at 240VAC and 20A at 240VAC for normally closed, with AgCdO contact material. It has a contact resistance under 30 milliohms, a dielectric strength of 2500V rms between coil and contact, and operates within a temperature range of -55°C to +125°C for F Class. The relay supports 100K electrical cycles and 10M mechanical cycles, with a shock resistance of 200m/s² and vibration resistance up to 40Hz. The termination style includes PC pin and quick connect terminals, and it is sealed with no cover option.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CS110DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |