CIT Relay & Switch General Purpose Relays J115F2E1CN9DXX.6BC

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgCdO contact material. It has a 9VDC coil with 0.6W power consumption, operates with a pick-up voltage of 6.75VDC and releases at 0.9VDC, and has an operate time of 15ms and release time of 10ms. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and is non-sealed with a B-class insulation rating. It supports an operating temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class, with mechanical life of 10M cycles and electrical life of 100K cycles at rated load. Terminal strength is 10N, and it meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts.

Datasheet Summary
Powered by GS/AI

The J115F2E is a general purpose relay with a SPDT contact arrangement (1C), rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgCdO contact material. It has a 9VDC coil with 0.6W power consumption, operates with a pick-up voltage of 6.75VDC and releases at 0.9VDC, and has an operate time of 15ms and release time of 10ms. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37g, and is non-sealed with a B-class insulation rating. It supports an operating temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class, with mechanical life of 10M cycles and electrical life of 100K cycles at rated load. Terminal strength is 10N, and it meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F2E1CN9DXX.6BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F2E1CN9DXX.6BC
General Purpose Relays 1204-J115F2E1CN9DXX.6BC
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F2E1CN9DXX.6BC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 20.27 - Modular step relay 16A - 202790124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Timer Relays - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details