The J115F2E is a general purpose relay with a SPDT contact arrangement (1C), sealed housing, and a 5VDC coil. It measures 31.9 x 26.8 x 28.1 mm and weighs 37 g. The relay contacts are rated for 30A at 240VAC and 20A at 240VAC for normally closed, with AgCdO contact material. The coil consumes 0.9 W, has a pick-up voltage of 3.75 VDC, and a release voltage of 0.5 VDC. It operates at 15 ms and releases in 10 ms. The relay meets insulation resistance of 100 MΩ minimum and dielectric strength of 2500 V rms between coil and contacts. It supports operating temperatures from -55°C to +125°C (F Class) and has a mechanical life of 10 million cycles. Termination style includes pc pin and quick connect.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CN5DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |